TE Connectivity Wtb Conn, Plug, 10Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity 1-338095-0

Description
WTB CONN, PLUG, 10POS, 2ROW, 2.54MM; Product Range:Micro-MaTch; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMP Micro-MaTch Industrial Series Contacts RoHS Compliant: Yes
Datasheet
Description
WTB CONN, PLUG, 10POS, 2ROW, 2.54MM; Product Range:Micro-MaTch; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMP Micro-MaTch Industrial Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Plug, 10Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity - 70AH6847 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Plug, 10Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity
70AH6847
Wtb Conn, Plug, 10Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity 70AH6847
WTB CONN, PLUG, 10POS, 2ROW, 2.54MM; Product Range:Micro-MaTch; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMP Micro-MaTch Industrial Series Contacts RoHS Compliant: Yes

WTB CONN, PLUG, 10POS, 2ROW, 2.54MM; Product Range:Micro-MaTch; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:AMP Micro-MaTch Industrial Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH6847
Product Name Wtb Conn, Plug, 10Pos, 2Row, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 115 mm (4.53 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details