TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1-338068-2

Description
Win Source Part Number: 1363557-1-338068-2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro-MaTch Package: Tape & Reel (TR) Product Status: Active Base Product Number: 338068 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive, General Purpose REACH Status: Vendor Undefined ECCN: EAR99 Style: Board to Board or Cable Connector Type: Receptacle Contact Type: Forked Pitch - Mating: 0.100" (2.54mm) Number of Positions: 12 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Termination: Kinked Pin, Solder Fastening Type: Friction Lock Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.157" (4.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Red Voltage Rating: 100VDC
Request a Quote Datasheet
Description
Win Source Part Number: 1363557-1-338068-2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro-MaTch Package: Tape & Reel (TR) Product Status: Active Base Product Number: 338068 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive, General Purpose REACH Status: Vendor Undefined ECCN: EAR99 Style: Board to Board or Cable Connector Type: Receptacle Contact Type: Forked Pitch - Mating: 0.100" (2.54mm) Number of Positions: 12 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Termination: Kinked Pin, Solder Fastening Type: Friction Lock Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.157" (4.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Red Voltage Rating: 100VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1363557-1-338068-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1363557-1-338068-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1363557-1-338068-2
Win Source Part Number: 1363557-1-338068-2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro-MaTch Package: Tape & Reel (TR) Product Status: Active Base Product Number: 338068 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive, General Purpose REACH Status: Vendor Undefined ECCN: EAR99 Style: Board to Board or Cable Connector Type: Receptacle Contact Type: Forked Pitch - Mating: 0.100" (2.54mm) Number of Positions: 12 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Termination: Kinked Pin, Solder Fastening Type: Friction Lock Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.157" (4.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Red Voltage Rating: 100VDC

Win Source Part Number: 1363557-1-338068-2
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Micro-MaTch
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 338068
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Applications: Automotive, General Purpose
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Board to Board or Cable
Connector Type: Receptacle
Contact Type: Forked
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 12
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Termination: Kinked Pin, Solder
Fastening Type: Friction Lock
Contact Length - Post: 0.122" (3.10mm)
Insulation Height: 0.157" (4.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Contact Material: Phosphor Bronze
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Insulation Color: Red
Voltage Rating: 100VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1363557-1-338068-2
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DDR4 SMT - 10145891-0320113LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
IC Sockets - 2272202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details