TE Connectivity Discrete Socket, Pc Board; Product Range Amp - Te Connectivity 1-332070-4.

Description
DISCRETE SOCKET, PC BOARD; PRODUCT RANGE:4 SERIES; CONNECTOR TYPE:PCB SOCKET; NO. OF CONTACTS:1CONTACTS; PITCH SPACING:-; ROW PITCH:-; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES
Description
DISCRETE SOCKET, PC BOARD; PRODUCT RANGE:4 SERIES; CONNECTOR TYPE:PCB SOCKET; NO. OF CONTACTS:1CONTACTS; PITCH SPACING:-; ROW PITCH:-; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Discrete Socket, Pc Board; Product Range Amp - Te Connectivity - 28AC6440 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; Product Range Amp - Te Connectivity
28AC6440
Discrete Socket, Pc Board; Product Range Amp - Te Connectivity 28AC6440
DISCRETE SOCKET, PC BOARD; PRODUCT RANGE:4 SERIES; CONNECTOR TYPE:PCB SOCKET; NO. OF CONTACTS:1CONTACTS; PITCH SPACING:-; ROW PITCH:-; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES

DISCRETE SOCKET, PC BOARD; PRODUCT RANGE:4 SERIES; CONNECTOR TYPE:PCB SOCKET; NO. OF CONTACTS:1CONTACTS; PITCH SPACING:-; ROW PITCH:-; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6440
Product Name Discrete Socket, Pc Board; Product Range Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details