TE Connectivity Connector Strain Relief 1-332057-0

Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.11 MM  [.083 INCH ] Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Compatible With RF Cable Type : RG 196A, RG 178B, RG 178A, RG 178, RG 196 Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.11 MM  [.083 INCH ] Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Compatible With RF Cable Type : RG 196A, RG 178B, RG 178A, RG 178, RG 196 Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1-332057-0 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1-332057-0
Connector Strain Relief 1-332057-0
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.11 MM  [.083 INCH ] Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Compatible With RF Cable Type : RG 196A, RG 178B, RG 178A, RG 178, RG 196 Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper
  • Primary Product Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.11 MM  [.083 INCH ]

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With RF Cable Type : RG 196A, RG 178B, RG 178A, RG 178, RG 196
  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1-332057-0
Product Name Connector Strain Relief
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308350-7 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 1393738-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Connector Strain Relief - 2-747579-7 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details