TE Connectivity Foil Terminals 1-332006-0

Description
Contact Features Terminal Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Accepts Foil Thickness (Max) : .4 MM  [.016 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Terminal Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Accepts Foil Thickness (Max) : .4 MM  [.016 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 1-332006-0 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
1-332006-0
Foil Terminals 1-332006-0
Contact Features Terminal Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Accepts Foil Thickness (Max) : .4 MM  [.016 INCH ] Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Terminal Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Termination Features


  • Accepts Foil Thickness (Max) : .4 MM  [.016 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Foil Connectors - A112041-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
A112041-ND
Terminals - Foil Connectors A112041-ND
CONN TERM FOIL BOND CLIP TIN

CONN TERM FOIL BOND CLIP TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1-332006-0 A112041-ND
Product Name Foil Terminals Terminals - Foil Connectors
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-2 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Rings & Spades - 1-1627032-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Pre-Tin, Brass
Features RoHS
View Details