Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
TE CONNECTIVITY ™
1-331357-3 -- GENERAL TERMINAL
TE Connectivity ™
General Terminal
1-331357-3
Description
BNC Dual Crimp Contact Male
Richardson RFPD
Done
Request a Quote
Email Supplier
Description
BNC Dual Crimp Contact Male
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
General Terminal
1-331357-3
General Terminal
1-331357-3
BNC Dual Crimp Contact Male
BNC Dual Crimp Contact Male
Supplier's Site
Technical Specifications
Richardson RFPD
Product Category
Wire Terminals
Product Number
1-331357-3
Product Name
General Terminal
Terminal Type
Disconnect
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Connector Contacts
0641-1-20233
Specs
Features
RoHS
North American
20 AWG
International
0.5000 mm
2
View Details
Keystone Electronics Corp.
Terminals - Quick Connects, Quick Disconnect Connectors
4117
Specs
Terminal Type
Angled - 90°
Material
Brass
View Details
Shenzhen Milvent Technology Co., Limited
0.3mm fpc connector
0.3mm fpc connector
Specs
Terminal Type
Connector Socket
Material
Plastic
View Details
BRIM Electronics, Inc.
3-way & 4-way Terminal, Insulated
Specs
Material
Copper
Features
Insulated
View Details