TE Connectivity Foil Terminals 1-330716-3

Description
Body Features Foil Terminal Body Type : Type 2 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Nickel Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Foil Terminal Body Type : Type 2 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Nickel Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 1-330716-3 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
1-330716-3
Foil Terminals 1-330716-3
Body Features Foil Terminal Body Type : Type 2 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Nickel Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated

Body Features


  • Foil Terminal Body Type : Type 2

Contact Features


  • Foil Terminal Type : Barrel
  • Terminal Plating Material : Nickel

Dimensions


  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Termination Features


  • Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Foil Connectors - 1-330716-3-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
1-330716-3-ND
Terminals - Foil Connectors 1-330716-3-ND
CONN TERM FOIL DBL FACE 10-12AWG

CONN TERM FOIL DBL FACE 10-12AWG

Buy Now Datasheet
Open Barrel Splice, 12-10Awg, Crimp; Product Range Amp Te Connectivity - 33B3218 - Newark, An Avnet Company
Chicago, IL, United States
Open Barrel Splice, 12-10Awg, Crimp; Product Range Amp Te Connectivity
33B3218
Open Barrel Splice, 12-10Awg, Crimp; Product Range Amp Te Connectivity 33B3218
OPEN BARREL SPLICE, 12-10AWG, CRIMP; Product Range:Termi-Foil Series; Termination:Crimp; Terminal Type:Open Barrel Splice RoHS Compliant: Yes

OPEN BARREL SPLICE, 12-10AWG, CRIMP; Product Range:Termi-Foil Series; Termination:Crimp; Terminal Type:Open Barrel Splice RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1-330716-3 1-330716-3-ND 33B3218
Product Name Foil Terminals Terminals - Foil Connectors Open Barrel Splice, 12-10Awg, Crimp; Product Range Amp Te Connectivity
Material Nickel Copper
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 1-1747419-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details