TE Connectivity Foil Terminals 1-330716-2

Description
Body Features Foil Terminal Body Type : Type 2 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Foil Terminal Body Type : Type 2 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 1-330716-2 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
1-330716-2
Foil Terminals 1-330716-2
Body Features Foil Terminal Body Type : Type 2 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated

Body Features


  • Foil Terminal Body Type : Type 2

Contact Features


  • Foil Terminal Type : Barrel
  • Terminal Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Termination Features


  • Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Foil Connectors - A134945-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
A134945-ND
Terminals - Foil Connectors A134945-ND
CONN TERM FOIL DBL FACE 10-12AWG

CONN TERM FOIL DBL FACE 10-12AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1-330716-2
Terminals 1-330716-2
Terminals TERM 10-12AWG TIN

Terminals TERM 10-12AWG TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1-330716-2 A134945-ND 1-330716-2
Product Name Foil Terminals Terminals - Foil Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627099-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details