1-330249-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers1-330249-1
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Mechanical Attachment Thread Size : 3/8-32 UNEF-2B
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Jam Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention
TE Connectivity
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Mechanical Attachment Thread Size : 3/8-32 UNEF-2B
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Jam Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Mechanical Attachment Thread Size : 3/8-32 UNEF-2B
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Jam Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention
Body Features
Primary Product Material : Brass
Primary Product Plating Material : Nickel
Mechanical Attachment
Thread Size : 3/8-32 UNEF-2B
Packaging Features
Packaging Method : Loose Piece
Packaging Quantity : 500
Product Type Features
Connector Hardware Accessory Type : Jam Nut
Hardware Accessory Function : Mounting, Latching, Locking & Retention