1-329632-2 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers1-329632-2
Description
Body Features Primary Product Material : Phosphor Bronze Primary Product Plating Material : Nickel
Packaging Features Packaging Method : Carton Packaging Quantity : 1000
Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Latching, Locking & Retention, Mounting
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Phosphor Bronze Primary Product Plating Material : Nickel
Packaging Features Packaging Method : Carton Packaging Quantity : 1000
Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Latching, Locking & Retention, Mounting
Body Features Primary Product Material : Phosphor Bronze Primary Product Plating Material : Nickel
Packaging Features Packaging Method : Carton Packaging Quantity : 1000
Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Latching, Locking & Retention, Mounting
Body Features
Primary Product Material : Phosphor Bronze
Primary Product Plating Material : Nickel
Packaging Features
Packaging Method : Carton
Packaging Quantity : 1000
Product Type Features
Connector Hardware Accessory Type : Lockwasher
Hardware Accessory Function : Latching, Locking & Retention, Mounting