TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-329492-1

Description
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Nickel Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote
Description
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Nickel Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-329492-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-329492-1
Connector Hardware, Mounts, Locks & Retainers 1-329492-1
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Nickel Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Latching, Locking & Retention, Mounting

Body Features


  • Primary Product Material : Stainless Steel
  • Primary Product Plating Material : Nickel

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Lockwasher
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
Buy Now
Lock Washer Coaxicon Amp - Te Connectivity - 41AJ0699 - Newark, An Avnet Company
Chicago, IL, United States
Lock Washer Coaxicon Amp - Te Connectivity
41AJ0699
Lock Washer Coaxicon Amp - Te Connectivity 41AJ0699
LOCK WASHER COAXICON

LOCK WASHER COAXICON

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors
Product Number 1-329492-1 41AJ0699
Product Name Connector Hardware, Mounts, Locks & Retainers Lock Washer Coaxicon Amp - Te Connectivity
Unlock Full Specs
to access all available technical data