TE Connectivity Splices 1-327637-1

Description
Body Features Primary Product Color : Blue Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 2.13 - 4.47 MM  [.084 - .176 INCH ] Overall Product Length : 14.27 MM  [.562 INCH ] Terminal Material Thickness : .38 MM  [.015 INCH ] Wire Size (MMSQ) : 3.3 - 5.26, 1.3 - 2.08 Wire Size (AWG) : 12 - 10, 16 - 14 Wire Size (CMA) : 6530 - 10383, 2582 - 4106 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 2.13 - 4.47 MM  [.084 - .176 INCH ] Overall Product Length : 14.27 MM  [.562 INCH ] Terminal Material Thickness : .38 MM  [.015 INCH ] Wire Size (MMSQ) : 3.3 - 5.26, 1.3 - 2.08 Wire Size (AWG) : 12 - 10, 16 - 14 Wire Size (CMA) : 6530 - 10383, 2582 - 4106 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1-327637-1 - TE Connectivity
Berwyn, PA, United States
Splices
1-327637-1
Splices 1-327637-1
Body Features Primary Product Color : Blue Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 2.13 - 4.47 MM  [.084 - .176 INCH ] Overall Product Length : 14.27 MM  [.562 INCH ] Terminal Material Thickness : .38 MM  [.015 INCH ] Wire Size (MMSQ) : 3.3 - 5.26, 1.3 - 2.08 Wire Size (AWG) : 12 - 10, 16 - 14 Wire Size (CMA) : 6530 - 10383, 2582 - 4106 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Primary Product Material : Copper

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 2

Contact Features


  • Barrel Type : Closed

Dimensions


  • Barrel Inside Diameter : 2.13 - 4.47 MM  [.084 - .176 INCH ]
  • Overall Product Length : 14.27 MM  [.562 INCH ]
  • Terminal Material Thickness : .38 MM  [.015 INCH ]
  • Wire Size (MMSQ) : 3.3 - 5.26, 1.3 - 2.08
  • Wire Size (AWG) : 12 - 10, 16 - 14
  • Wire Size (CMA) : 6530 - 10383, 2582 - 4106

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-327637-1
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details
PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details