TE Connectivity Splices 1-327635-1

Description
Body Features Plating Material : Tin Primary Product Color : Red Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Barrel Inside Diameter (Min) : 1.5 MM  [.059 INCH ] Inside Diameter (Recovered) : 3.05 MM  [.12 INCH ] Overall Product Length : 8.89 MM  [.35 INCH ] Terminal Material Thickness : .23 MM  [.009 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Other Comment : Adapter inserts can be ordered separately for use in specific Standard PIDG Butt Splices. Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Serrated : No Splice Accessory Type : Step Down Adapter Insert Splice Type : Splice Accessory Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 104 - 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Plating Material : Tin Primary Product Color : Red Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Barrel Inside Diameter (Min) : 1.5 MM  [.059 INCH ] Inside Diameter (Recovered) : 3.05 MM  [.12 INCH ] Overall Product Length : 8.89 MM  [.35 INCH ] Terminal Material Thickness : .23 MM  [.009 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Other Comment : Adapter inserts can be ordered separately for use in specific Standard PIDG Butt Splices. Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Serrated : No Splice Accessory Type : Step Down Adapter Insert Splice Type : Splice Accessory Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 104 - 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1-327635-1 - TE Connectivity
Berwyn, PA, United States
Splices
1-327635-1
Splices 1-327635-1
Body Features Plating Material : Tin Primary Product Color : Red Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Barrel Inside Diameter (Min) : 1.5 MM  [.059 INCH ] Inside Diameter (Recovered) : 3.05 MM  [.12 INCH ] Overall Product Length : 8.89 MM  [.35 INCH ] Terminal Material Thickness : .23 MM  [.009 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Other Comment : Adapter inserts can be ordered separately for use in specific Standard PIDG Butt Splices. Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Serrated : No Splice Accessory Type : Step Down Adapter Insert Splice Type : Splice Accessory Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 104 - 105 DEGC  [221 DEGF ]

Body Features


  • Plating Material : Tin
  • Primary Product Color : Red
  • Primary Product Material : Copper

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin

Dimensions


  • Barrel Inside Diameter (Min) : 1.5 MM  [.059 INCH ]
  • Inside Diameter (Recovered) : 3.05 MM  [.12 INCH ]
  • Overall Product Length : 8.89 MM  [.35 INCH ]
  • Terminal Material Thickness : .23 MM  [.009 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Other


  • Comment : Adapter inserts can be ordered separately for use in specific Standard PIDG Butt Splices.
  • Military Category : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Step Down Adapter Insert
  • Splice Type : Splice Accessory
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 104 - 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-327635-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-1418578-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Quick Disconnects - 1-180453-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details