TE Connectivity Ring Connectors 1-324918-0

Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A28133TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28133TR-ND
Ring Connectors A28133TR-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A28133CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28133CT-ND
Ring Connectors A28133CT-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1333638-1-324918-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1333638-1-324918-0
Connectors, Interconnects - Terminals - Ring Connectors 1333638-1-324918-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333638-1-324918-0 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Reel - TR Color: Yellow Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 2,500 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.312" (7.92mm) Length - Overall: 1.052" (26.72mm) Insulation: Insulated Insulation Diameter: 0.150" ~ 0.230" (3.81mm ~ 5.84mm) Stud/Tab Size: 10 Stud ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A28133-ND,13249180,A 28133TR,A28133CT,1-3 24918-0-ND,2266-1-32 4918-0TR,A28133 Base Product Number: 324918 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333638-1-324918-0
Category: Connectors, Interconnects>Terminals>Ring Connectors
Packaging: Reel - TR
Color: Yellow
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 10-12 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 2,500
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.040" (1.02mm)
Width - Outer Edges: 0.312" (7.92mm)
Length - Overall: 1.052" (26.72mm)
Insulation: Insulated
Insulation Diameter: 0.150" ~ 0.230" (3.81mm ~ 5.84mm)
Stud/Tab Size: 10 Stud
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A28133-ND,13249180,A28133TR,A28133CT,1-324918-0-ND,2266-1-324918-0TR,A28133
Base Product Number: 324918
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-1-324918-0
300V Electronic Connector 392-1-324918-0
Ring Terminal, 10-12AWG, Copper, Tin, Insulated, 300V Product overview: 1-324918-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1-324918-0 can be used for catalog matching and distributor lookup.

Ring Terminal, 10-12AWG, Copper, Tin, Insulated, 300V Product overview: 1-324918-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1-324918-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, #10, Yel, 10Awg; Stud Size - Metric Amp - Te Connectivity - 69AH6038 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Yel, 10Awg; Stud Size - Metric Amp - Te Connectivity
69AH6038
Terminal, Ring Tongue, #10, Yel, 10Awg; Stud Size - Metric Amp - Te Connectivity 69AH6038
TERMINAL, RING TONGUE, #10, YEL, 10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, YEL, 10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal,pidg R 12-10 10 Rohs Compliant Amp - Te Connectivity - 90F6250 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 12-10 10 Rohs Compliant Amp - Te Connectivity
90F6250
Terminal,pidg R 12-10 10 Rohs Compliant Amp - Te Connectivity 90F6250
TERMINAL,PIDG R 12-10 10 ROHS COMPLIANT: YES

TERMINAL,PIDG R 12-10 10 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28133TR-ND 1333638-1-324918-0 392-1-324918-0 69AH6038 90F6250
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors 300V Electronic Connector Terminal, Ring Tongue, #10, Yel, 10Awg; Stud Size - Metric Amp - Te Connectivity Terminal,pidg R 12-10 10 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details