TE Connectivity Splices 1-324460-3

Description
Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 150 Dimensions Barrel Inside Diameter (Min) : 14.88 MM  [.586 INCH ] Outside Diameter (INCH) : .717 Overall Product Length : 43.69 MM  [1.72 INCH ] Wire Size (AWG) : 000 Wire Size (CMA) : 150500 - 190000 Industry Standards Agency/Standard : UL Agency/Standard Number : E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Tin Plate per ASTM B-545 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Barrel Style : Standard Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 150 Dimensions Barrel Inside Diameter (Min) : 14.88 MM  [.586 INCH ] Outside Diameter (INCH) : .717 Overall Product Length : 43.69 MM  [1.72 INCH ] Wire Size (AWG) : 000 Wire Size (CMA) : 150500 - 190000 Industry Standards Agency/Standard : UL Agency/Standard Number : E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Tin Plate per ASTM B-545 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Barrel Style : Standard Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1-324460-3 - TE Connectivity
Berwyn, PA, United States
Splices
1-324460-3
Splices 1-324460-3
Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 150 Dimensions Barrel Inside Diameter (Min) : 14.88 MM  [.586 INCH ] Outside Diameter (INCH) : .717 Overall Product Length : 43.69 MM  [1.72 INCH ] Wire Size (AWG) : 000 Wire Size (CMA) : 150500 - 190000 Industry Standards Agency/Standard : UL Agency/Standard Number : E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Tin Plate per ASTM B-545 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Barrel Style : Standard Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Plating Material : Tin
  • Primary Product Color : Gray
  • Primary Product Material : Copper

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Configuration : Single to Single

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin
  • Contact Plating Thickness (MICIN) : 150

Dimensions


  • Barrel Inside Diameter (Min) : 14.88 MM  [.586 INCH ]
  • Outside Diameter (INCH) : .717
  • Overall Product Length : 43.69 MM  [1.72 INCH ]
  • Wire Size (AWG) : 000
  • Wire Size (CMA) : 150500 - 190000

Industry Standards


  • Agency/Standard : UL
  • Agency/Standard Number : E13288

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Comment : Tin Plate per ASTM B-545

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Barrel Style : Standard
  • Compatible With Discrete Wire Type : Stranded
  • Discrete Wire Type : Stranded
  • Sealable : No
  • Serrated : Yes
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-324460-3
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details
Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details