TE Connectivity Ring Connectors 1-322337-0

Description
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A122531-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A122531-ND
Ring Connectors A122531-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity - 09H9015 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity
09H9015
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity 09H9015
TERMINAL, RING TONGUE, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A122531-ND 09H9015
Product Name Ring Connectors Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Modular Connectors / Ethernet Connectors - 221V04F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details