TE Connectivity Splices 1-322325-1

Description
Body Features Primary Product Color : Gray Splice Features : Serrated Terminal & Contact Weight : 1.507 G  [.053 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Chromel Dimensions Compatible Insulation Diameter Range : 3.55 MM  [.14 INCH ] Product Length : 22.58 MM  [.889 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Wire Size (KCMIL) : .51 - 3.26 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Splice Features : Serrated Terminal & Contact Weight : 1.507 G  [.053 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Chromel Dimensions Compatible Insulation Diameter Range : 3.55 MM  [.14 INCH ] Product Length : 22.58 MM  [.889 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Wire Size (KCMIL) : .51 - 3.26 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 1-322325-1 - TE Connectivity
Berwyn, PA, United States
Splices
1-322325-1
Splices 1-322325-1
Body Features Primary Product Color : Gray Splice Features : Serrated Terminal & Contact Weight : 1.507 G  [.053 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Chromel Dimensions Compatible Insulation Diameter Range : 3.55 MM  [.14 INCH ] Product Length : 22.58 MM  [.889 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Wire Size (KCMIL) : .51 - 3.26 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Primary Product Color : Gray
  • Splice Features : Serrated
  • Terminal & Contact Weight : 1.507 G  [.053 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Chromel

Dimensions


  • Compatible Insulation Diameter Range : 3.55 MM  [.14 INCH ]
  • Product Length : 22.58 MM  [.889 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260
  • Wire Size (KCMIL) : .51 - 3.26

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - 1-322325-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
1-322325-1-ND
Terminals - Wire Splice Connectors 1-322325-1-ND
CONN SPLICE 16-22 AWG CRIMP

CONN SPLICE 16-22 AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1-322325-1
Terminals 1-322325-1
Terminals BUTT 22-16 AWG GRAY

Terminals BUTT 22-16 AWG GRAY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1-322325-1 1-322325-1-ND 1-322325-1
Product Name Splices Terminals - Wire Splice Connectors Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Quick Disconnects - 1-1377175-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Splices - 020433-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details