TE Connectivity Ring Terminals & Spade Terminals 1-322255-4

Description
Body Features Ring & Spade Plating Material : Tin, Copper Weight per Piece (G) : 118.046 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Ring & Spade Overall Length : 67.8 MM  [2.671 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 152 - 177 Wire Size (CMA) : 300000 - 380000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 1 Ring & Spade Packaging Method : Package Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : 1/2, M12 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-051 Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote
Description
Body Features Ring & Spade Plating Material : Tin, Copper Weight per Piece (G) : 118.046 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Ring & Spade Overall Length : 67.8 MM  [2.671 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 152 - 177 Wire Size (CMA) : 300000 - 380000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 1 Ring & Spade Packaging Method : Package Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : 1/2, M12 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-051 Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 1-322255-4 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
1-322255-4
Ring Terminals & Spade Terminals 1-322255-4
Body Features Ring & Spade Plating Material : Tin, Copper Weight per Piece (G) : 118.046 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Ring & Spade Overall Length : 67.8 MM  [2.671 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 152 - 177 Wire Size (CMA) : 300000 - 380000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 1 Ring & Spade Packaging Method : Package Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : 1/2, M12 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-051 Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Ring & Spade Plating Material : Tin, Copper
  • Weight per Piece (G) : 118.046

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : Straight

Contact Features


  • Ring & Spade Terminal Orientation : Straight
  • Terminal & Splice Type : Ring Tongue

Dimensions


  • Barrel Inside Diameter : 20.8 MM  [.819 INCH ]
  • Ring & Spade Overall Length : 67.8 MM  [2.671 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 152 - 177
  • Wire Size (CMA) : 300000 - 380000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Quantity : 1
  • Ring & Spade Packaging Method : Package

Product Type Features


  • Insulated : No
  • Ring & Spade Barrel Type : Closed Barrel
  • Ring & Spade Stud Size : 1/2, M12
  • Ring & Spade Wire/Cable Type : Regular Wire
  • Sealable : No
  • Shape Description : RING-051
  • Support Style : Non - Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-322255-4
Product Name Ring Terminals & Spade Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details