TE Connectivity Ring Connectors 1-321898-0

Description
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A112035-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A112035-ND
Ring Connectors A112035-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, Stud 10, 22-16Awg, Crimp; Stud Size - Metric Amp - Te Connectivity - 70W2345 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Stud 10, 22-16Awg, Crimp; Stud Size - Metric Amp - Te Connectivity
70W2345
Terminal, Ring Tongue, Stud 10, 22-16Awg, Crimp; Stud Size - Metric Amp - Te Connectivity 70W2345
TERMINAL, RING TONGUE, STUD 10, 22-16AWG, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:DIAMOND GRIP, STRATO-THERM Series; Insulator Colour:- RoHS Compliant: No

TERMINAL, RING TONGUE, STUD 10, 22-16AWG, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:DIAMOND GRIP, STRATO-THERM Series; Insulator Colour:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A112035-ND 70W2345
Product Name Ring Connectors Terminal, Ring Tongue, Stud 10, 22-16Awg, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details