TE Connectivity Terminal, Ring Tongue, Stud 10, 22-16Awg, Crimp; Stud Size - Metric Amp - Te Connectivity 1-321898-0.

Description
TERMINAL, RING TONGUE, STUD 10, 22-16AWG, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:DIAMOND GRIP, STRATO-THERM Series; Insulator Colour:- RoHS Compliant: No
Datasheet
Description
TERMINAL, RING TONGUE, STUD 10, 22-16AWG, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:DIAMOND GRIP, STRATO-THERM Series; Insulator Colour:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, Stud 10, 22-16Awg, Crimp; Stud Size - Metric Amp - Te Connectivity - 28AC6437 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Stud 10, 22-16Awg, Crimp; Stud Size - Metric Amp - Te Connectivity
28AC6437
Terminal, Ring Tongue, Stud 10, 22-16Awg, Crimp; Stud Size - Metric Amp - Te Connectivity 28AC6437
TERMINAL, RING TONGUE, STUD 10, 22-16AWG, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:DIAMOND GRIP, STRATO-THERM Series; Insulator Colour:- RoHS Compliant: No

TERMINAL, RING TONGUE, STUD 10, 22-16AWG, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:DIAMOND GRIP, STRATO-THERM Series; Insulator Colour:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6437
Product Name Terminal, Ring Tongue, Stud 10, 22-16Awg, Crimp; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1373-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details