TE Connectivity Ring Connectors 1-321897-3

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Ring Connectors - A127892-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A127892-ND
Ring Connectors A127892-ND
Ring Terminal Connector M4 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector M4 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, 16Awg; Stud Size - Metric Amp - Te Connectivity - 13C3032 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 16Awg; Stud Size - Metric Amp - Te Connectivity
13C3032
Terminal, Ring Tongue, #8, 16Awg; Stud Size - Metric Amp - Te Connectivity 13C3032
TERMINAL, RING TONGUE, #8, 16AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 16AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-321897-3 A127892-ND 13C3032
Product Name Ring Connectors Terminal, Ring Tongue, #8, 16Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1405-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details