TE Connectivity Terminal, Ring Tongue, #1, Crimp; Stud Size - Metric Amp - Te Connectivity 1-320765-0

Description
TERMINAL, RING TONGUE, #1, CRIMP; Stud Size - Metric:-; Stud Size - Imperial:#1; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#1 RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, #1, CRIMP; Stud Size - Metric:-; Stud Size - Imperial:#1; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #1, Crimp; Stud Size - Metric Amp - Te Connectivity - 09H9005 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #1, Crimp; Stud Size - Metric Amp - Te Connectivity
09H9005
Terminal, Ring Tongue, #1, Crimp; Stud Size - Metric Amp - Te Connectivity 09H9005
TERMINAL, RING TONGUE, #1, CRIMP; Stud Size - Metric:-; Stud Size - Imperial:#1; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#1 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #1, CRIMP; Stud Size - Metric:-; Stud Size - Imperial:#1; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09H9005
Product Name Terminal, Ring Tongue, #1, Crimp; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Right Angle
Termination Through Hole
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details