TERMINAL, RING, #8 STUD CRIMP, RED, 22-16AWG, FULL REEL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring TongueRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 26AC5702 |
| Product Name | Terminal, Ring, #8 Stud Crimp, Red, 22-16Awg, Full Reel; Stud Size - Metric Amp - Te Connectivity |
| Contact Size (AWG) | ? to 16 AWG |