TE Connectivity Standard Circular Connectors 1-293721-2

Description
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : No Weight : 8.7 G  [.019 LB ] Configuration Features Contacts Preloaded : No Keying : B Number of Positions : 7 Number of Power Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 20 Reverse Gender : No Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 18 - 14 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Alignment Keyed : Clocking Industry Standards Compatible With Approved Standards Products : UL Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Polarization Code : B Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 125 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Panel Prewired : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : No Weight : 8.7 G  [.019 LB ] Configuration Features Contacts Preloaded : No Keying : B Number of Positions : 7 Number of Power Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 20 Reverse Gender : No Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 18 - 14 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Alignment Keyed : Clocking Industry Standards Compatible With Approved Standards Products : UL Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Polarization Code : B Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 125 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Panel Prewired : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-293721-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-293721-2
Standard Circular Connectors 1-293721-2
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : No Weight : 8.7 G  [.019 LB ] Configuration Features Contacts Preloaded : No Keying : B Number of Positions : 7 Number of Power Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 20 Reverse Gender : No Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 18 - 14 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Alignment Keyed : Clocking Industry Standards Compatible With Approved Standards Products : UL Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Polarization Code : B Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 125 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Wire-to-Panel Prewired : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA
  • Hermetically Sealed : No
  • Weight : 8.7 G  [.019 LB ]

Configuration Features


  • Contacts Preloaded : No
  • Keying : B
  • Number of Positions : 7
  • Number of Power Positions : 7

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 20
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : 1.5 - 2.5
  • Wire Size (AWG) : 18 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 400

Housing Features


  • Alignment Keyed : Clocking

Industry Standards


  • Compatible With Approved Standards Products : UL

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • Polarization Code : B

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 125

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel
  • Prewired : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-293721-2
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1060-20-0622CT-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
Standard Circular Connectors - 1-2823588-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 50 volts
View Details
2 suppliers
Standard Circular Connectors - 1-1589060-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details