TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-293708-1

Description
Body Features Primary Product Color : Black Primary Product Material : PA GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : No Usage Conditions Operating Temperature (Max) : 40 DEGC  [104 DEGF ] Operating Temperature Range : 0 - 40 DEGC  [32 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : No Usage Conditions Operating Temperature (Max) : 40 DEGC  [104 DEGF ] Operating Temperature Range : 0 - 40 DEGC  [32 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-293708-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-293708-1
Connector Hardware, Mounts, Locks & Retainers 1-293708-1
Body Features Primary Product Color : Black Primary Product Material : PA GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : No Usage Conditions Operating Temperature (Max) : 40 DEGC  [104 DEGF ] Operating Temperature Range : 0 - 40 DEGC  [32 - 104 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA GF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 40 DEGC  [104 DEGF ]
  • Operating Temperature Range : 0 - 40 DEGC  [32 - 104 DEGF ]
Buy Now
Solid State Lighting Connector Accessories - 1-293708-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Accessories
1-293708-1-ND
Solid State Lighting Connector Accessories 1-293708-1-ND
Connector Screw Nut For Panel Mount Housing

Connector Screw Nut For Panel Mount Housing

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-293708-1 1-293708-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Solid State Lighting Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products