TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-293660-6

Description
Body Features Primary Product Color : Black Primary Product Material : PA GF Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA GF Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-293660-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-293660-6
Connector Hardware, Mounts, Locks & Retainers 1-293660-6
Body Features Primary Product Color : Black Primary Product Material : PA GF Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA GF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 250

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Power Connectors - 1-293660-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1-293660-6
Power Connectors 1-293660-6
NECTOR M PLASTIC NUT 5,6,7P

NECTOR M PLASTIC NUT 5,6,7P

Buy Now
Solid State Lighting Connector Accessories - 17-1-293660-6-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Accessories
17-1-293660-6-ND
Solid State Lighting Connector Accessories 17-1-293660-6-ND
NECTOR M PLASTIC NUT 5,6,7P

NECTOR M PLASTIC NUT 5,6,7P

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-293660-6 1-293660-6 17-1-293660-6-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Solid State Lighting Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products