TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-293607-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide - GF Packaging Features Packaging Method : Package Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide - GF Packaging Features Packaging Method : Package Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-293607-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-293607-1
Connector Hardware, Mounts, Locks & Retainers 1-293607-1
Body Features Primary Product Color : Black Primary Product Material : Polyamide - GF Packaging Features Packaging Method : Package Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyamide - GF

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Solid State Lighting Connector Accessories - A117226-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Accessories
A117226-ND
Solid State Lighting Connector Accessories A117226-ND
Connector Ring Nut For Plug and Receptacle Housings

Connector Ring Nut For Plug and Receptacle Housings

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
1-293607-1
Power Connectors 1-293607-1
Power Connectors

Power Connectors

Buy Now
Nector M Cable Nut Dia 7.5-8.4Mm Amp - Te Connectivity - 87AJ9114 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Cable Nut Dia 7.5-8.4Mm Amp - Te Connectivity
87AJ9114
Nector M Cable Nut Dia 7.5-8.4Mm Amp - Te Connectivity 87AJ9114
NECTOR M CABLE NUT DIA 7.5-8.4MM

NECTOR M CABLE NUT DIA 7.5-8.4MM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-293607-1 A117226-ND 1-293607-1 87AJ9114
Product Name Connector Hardware, Mounts, Locks & Retainers Solid State Lighting Connector Accessories Power Connectors Nector M Cable Nut Dia 7.5-8.4Mm Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers