TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-293491-2

Description
Body Features Primary Product Color : Natural Configuration Features Contacts Preloaded : Yes Number of Cavities : 2 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 24.4 MM  [.96 INCH ] Connector Length : 9.9 MM  [.389 INCH ] Connector Width : 14 MM  [.55 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 380 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 6.6 Industry Standards Compatible With Agency/Standards Products : UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box & Tray Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Contacts Preloaded : Yes Number of Cavities : 2 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 24.4 MM  [.96 INCH ] Connector Length : 9.9 MM  [.389 INCH ] Connector Width : 14 MM  [.55 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 380 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 6.6 Industry Standards Compatible With Agency/Standards Products : UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box & Tray Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-293491-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-293491-2
Rectangular Wire & Cable Connectors & Housings 1-293491-2
Body Features Primary Product Color : Natural Configuration Features Contacts Preloaded : Yes Number of Cavities : 2 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 24.4 MM  [.96 INCH ] Connector Length : 9.9 MM  [.389 INCH ] Connector Width : 14 MM  [.55 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 380 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 6.6 Industry Standards Compatible With Agency/Standards Products : UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box & Tray Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 2
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 16
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 24.4 MM  [.96 INCH ]
  • Connector Length : 9.9 MM  [.389 INCH ]
  • Connector Width : 14 MM  [.55 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 380

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 6.6

Industry Standards


  • Compatible With Agency/Standards Products : UL, VDE
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Latch

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - A118231-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A118231-ND
Free Hanging, Panel Mount A118231-ND
2 Position Rectangular Plug Connector IDC Tin

2 Position Rectangular Plug Connector IDC Tin

Buy Now Datasheet
Amp Mono-Shape Tab Conn Assy 2 Te Connectivity - 96X9088 - Newark, An Avnet Company
Chicago, IL, United States
Amp Mono-Shape Tab Conn Assy 2 Te Connectivity
96X9088
Amp Mono-Shape Tab Conn Assy 2 Te Connectivity 96X9088
AMP MONO-SHAPE TAB CONN assy 2

AMP MONO-SHAPE TAB CONN assy 2

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-293491-2 A118231-ND 96X9088
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Amp Mono-Shape Tab Conn Assy 2 Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line), Right Angle
Voltage Rating 380 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Headers, Male Pins - A26797-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers