TE Connectivity Standard Rectangular Connectors 1-293004-7

Description
Configuration Features Contacts Preloaded : Yes Number of Cavities : 7 Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 24.5 MM  [.964 INCH ] Product Length : 34.9 MM  [1.37 INCH ] Product Width : 14 MM  [.55 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 380 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Red Housing Material : PA 6.6 Industry Standards Agency/Standard : UL, VDE Approved Standards : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote
Description
Configuration Features Contacts Preloaded : Yes Number of Cavities : 7 Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 24.5 MM  [.964 INCH ] Product Length : 34.9 MM  [1.37 INCH ] Product Width : 14 MM  [.55 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 380 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Red Housing Material : PA 6.6 Industry Standards Agency/Standard : UL, VDE Approved Standards : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 1-293004-7 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
1-293004-7
Standard Rectangular Connectors 1-293004-7
Configuration Features Contacts Preloaded : Yes Number of Cavities : 7 Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 24.5 MM  [.964 INCH ] Product Length : 34.9 MM  [1.37 INCH ] Product Width : 14 MM  [.55 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 380 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Red Housing Material : PA 6.6 Industry Standards Agency/Standard : UL, VDE Approved Standards : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 7
  • Number of Positions : 7
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 16
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 24.5 MM  [.964 INCH ]
  • Product Length : 34.9 MM  [1.37 INCH ]
  • Product Width : 14 MM  [.55 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 380

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Color : Red
  • Housing Material : PA 6.6

Industry Standards


  • Agency/Standard : UL, VDE
  • Approved Standards : UL E28476
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Latch

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-293004-7
Product Name Standard Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details
Connector Systems Amp - Te Connectivity - 30AC3005 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Ribbon Cable Connectors - 104893-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers