Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
Shielded USB A Receptacle, 4 Pos, SMT, Right Angle, Gold Contact Product overview: 1-292303-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1-292303-6 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1003688-1-292303-6
Packaging: Reel - TR
Features: Board Guide
Connector Type: USB - A
Termination: Solder
Contact Finish: Gold or Gold-Palladium
Voltage Rating: 30VAC
Current Rating: 1A per Contact
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Mounting: Surface Mount, Right Angle
Mounting Feature: Horizontal
Mating Cycles: 1500
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Shell/Shielding Material: Copper Alloy
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
USB Connectors USB A R/A RCPT ASSY SMT, LEAD FREE
USB CONN, 2.0, TYPE A, RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
| TE Connectivity | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-292303-6 | 312-1-292303-6 | 1003688-1-292303-6 | 1-292303-6 | A118230TR-ND | 1-292303-6 | 96X9080 |
| Product Name | USB Connectors | Electronic Connector | USB, DVI, HDMI Connectors - 1-292303-6 | I/O Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb Conn, 2.0, Type A, Rcpt, 4Pos, Th; Usb Connector Type Te Connectivity |
| Connector Type | USB; Wire to Board Connector | USB | USB | USB | |||
| Termination | Surface Mount | SMD/SMT | Solder | SMD/SMT | |||
| Mounting | Board Mount | Surface Mount, Right Angle | Surface Mount, Right Angle | Board Lock | Through Hole Mount | ||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | ||||
| Voltage Rating | 30 volts | 30 volts |