TE Connectivity PCB Headers & Receptacles 1-292272-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Staggered Contact Mating Area Length : 2.4 MM  [.095 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .381 MICM  [15 MICIN ] Dimensions Connector Height : 6.9 MM  [.272 INCH ] Connector Length : 17.5 MM  [.689 INCH ] Connector Width : 4.7 MM  [.185 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 850 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Staggered Contact Mating Area Length : 2.4 MM  [.095 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .381 MICM  [15 MICIN ] Dimensions Connector Height : 6.9 MM  [.272 INCH ] Connector Length : 17.5 MM  [.689 INCH ] Connector Width : 4.7 MM  [.185 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 850 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-292272-0 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-292272-0
PCB Headers & Receptacles 1-292272-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Staggered Contact Mating Area Length : 2.4 MM  [.095 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .381 MICM  [15 MICIN ] Dimensions Connector Height : 6.9 MM  [.272 INCH ] Connector Length : 17.5 MM  [.689 INCH ] Connector Width : 4.7 MM  [.185 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 850 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Staggered
  • Contact Mating Area Length : 2.4 MM  [.095 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Mating Square Post Dimension : .5 MM  [.02 INCH ]
  • PCB Contact Termination Area Plating Material : Gold
  • PCB Contact Termination Area Plating Material Thickness : .381 MICM  [15 MICIN ]

Dimensions


  • Connector Height : 6.9 MM  [.272 INCH ]
  • Connector Length : 17.5 MM  [.689 INCH ]
  • Connector Width : 4.7 MM  [.185 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 850

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 1-292272-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-292272-0
Headers & Wire Housings 1-292272-0
SGL ROW POST HDR (V) DIP (GOLD

SGL ROW POST HDR (V) DIP (GOLD

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1-292272-0 1-292272-0
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Voltage Rating 50 volts
Current Rating 2 amps
Operating Temperature -30 to 105 C (-22 to 221 F)
Contact Plating Gold; Gold
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103168-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 102979-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102699-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103185-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details