TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-292271-0

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Retention Within Housing : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : .8 - .95 MM  [.03 - .037 INCH ] Connector Height : 6 MM  [.236 INCH ] Connector Length : 16.5 MM  [.649 INCH ] Connector Width : 3.6 MM  [.141 INCH ] Wire Size (MMSQ) : .08 - .13 Wire Size (AWG) : 28 - 26 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Double Lock Plate Mating Retention : With Mating Retention Type : Locking Clip Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire, Wire-to-Board, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Retention Within Housing : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : .8 - .95 MM  [.03 - .037 INCH ] Connector Height : 6 MM  [.236 INCH ] Connector Length : 16.5 MM  [.649 INCH ] Connector Width : 3.6 MM  [.141 INCH ] Wire Size (MMSQ) : .08 - .13 Wire Size (AWG) : 28 - 26 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Double Lock Plate Mating Retention : With Mating Retention Type : Locking Clip Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire, Wire-to-Board, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-292271-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-292271-0
Rectangular Wire & Cable Connectors & Housings 1-292271-0
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Retention Within Housing : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : .8 - .95 MM  [.03 - .037 INCH ] Connector Height : 6 MM  [.236 INCH ] Connector Length : 16.5 MM  [.649 INCH ] Connector Width : 3.6 MM  [.141 INCH ] Wire Size (MMSQ) : .08 - .13 Wire Size (AWG) : 28 - 26 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Double Lock Plate Mating Retention : With Mating Retention Type : Locking Clip Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire, Wire-to-Board, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : .8 - .95 MM  [.03 - .037 INCH ]
  • Connector Height : 6 MM  [.236 INCH ]
  • Connector Length : 16.5 MM  [.649 INCH ]
  • Connector Width : 3.6 MM  [.141 INCH ]
  • Wire Size (MMSQ) : .08 - .13
  • Wire Size (AWG) : 28 - 26

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Double Lock Plate
  • Mating Retention : With
  • Mating Retention Type : Locking Clip
  • Panel Mount Feature : Without
  • Strain Relief : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire, Wire-to-Board, Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - 17-1-292271-0-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-1-292271-0-ND
Free Hanging, Panel Mount 17-1-292271-0-ND
MT REC ASSY(GOLD-PLATING) FOR

MT REC ASSY(GOLD-PLATING) FOR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-292271-0 17-1-292271-0-ND
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 103350-3-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Headers, Male Pins - A28679-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers