TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-292254-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 4 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 12 MM  [.472 INCH ] Connector Length : 29.78 MM  [1.172 INCH ] Connector Width : 6 MM  [.236 INCH ] Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Latch Panel Mount Feature : With Panel Mount Feature Type : Latches Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 300 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 4 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 12 MM  [.472 INCH ] Connector Length : 29.78 MM  [1.172 INCH ] Connector Width : 6 MM  [.236 INCH ] Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Latch Panel Mount Feature : With Panel Mount Feature Type : Latches Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 300 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-292254-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-292254-3
Rectangular Wire & Cable Connectors & Housings 1-292254-3
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 4 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 12 MM  [.472 INCH ] Connector Length : 29.78 MM  [1.172 INCH ] Connector Width : 6 MM  [.236 INCH ] Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Latch Panel Mount Feature : With Panel Mount Feature Type : Latches Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 300 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 13
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Connector Height : 12 MM  [.472 INCH ]
  • Connector Length : 29.78 MM  [1.172 INCH ]
  • Connector Width : 6 MM  [.236 INCH ]
  • Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Locking Latch
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Latches
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 300

Product Type Features


  • Connector & Housing Type : Plug to Plug Relay Header
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Adapters - 1332533-1-292254-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Adapters
1332533-1-292254-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Adapters 1332533-1-292254-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332533-1-292254-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Adapters Packaging: Bag Number of Positions: 13 Pitch: 0.079" (2.00mm) Number of Rows: 1 Standard Package: 200 Mounting: Panel Mount, Snap-In Convert From (Adapter End): Plug, Male Pins Convert To (Adapter End): Plug, Male Pins ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4030 Other Part Number: A99709,2266-1-292254 -3,-1-292254-3-SI Base Product Number: 292254 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332533-1-292254-3
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Adapters
Packaging: Bag
Number of Positions: 13
Pitch: 0.079" (2.00mm)
Number of Rows: 1
Standard Package: 200
Mounting: Panel Mount, Snap-In
Convert From (Adapter End): Plug, Male Pins
Convert To (Adapter End): Plug, Male Pins
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4030
Other Part Number: A99709,2266-1-292254-3,-1-292254-3-SI
Base Product Number: 292254
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
4A 125V Electronic Connector
316-1-292254-3
4A 125V Electronic Connector 316-1-292254-3
13 Pos 2mm ST Header M/M Connector, Panel Mount, 4A, 125V Product overview: 1-292254-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-292254-3 can be used for catalog matching and distributor lookup.

13 Pos 2mm ST Header M/M Connector, Panel Mount, 4A, 125V Product overview: 1-292254-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-292254-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Adapters - A99709-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Adapters
A99709-ND
Rectangular Connector Adapters A99709-ND
"13 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"

"13 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"

Buy Now Datasheet
Ct Relay Hdr Assy 13P Nat Amp - Te Connectivity - 17R0228 - Newark, An Avnet Company
Chicago, IL, United States
Ct Relay Hdr Assy 13P Nat Amp - Te Connectivity
17R0228
Ct Relay Hdr Assy 13P Nat Amp - Te Connectivity 17R0228
CT RELAY HDR ASSY 13P NAT

CT RELAY HDR ASSY 13P NAT

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-292254-3 1332533-1-292254-3 316-1-292254-3 A99709-ND 17R0228
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Adapters 4A 125V Electronic Connector Rectangular Connector Adapters Ct Relay Hdr Assy 13P Nat Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Panel Mount Panel Mount, Snap-In Panel Mount, Snap-In
Current Rating 4.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-242-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - 1734-1011-344-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 103688-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details