TE Connectivity Rectangular Connectors - 1-292253-5 1-292253-5

Description
Manufacturer: TE Connectivity Win Source Part Number: 853912-1-292253-5 Series: CT Features: Connector Header position Package: Bulk Family Name: 292253 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1-292253-5-SI, A98587, 2266-1-292253-5
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 853912-1-292253-5 Series: CT Features: Connector Header position Package: Bulk Family Name: 292253 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1-292253-5-SI, A98587, 2266-1-292253-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1-292253-5 - 853912-1-292253-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-292253-5
853912-1-292253-5
Rectangular Connectors - 1-292253-5 853912-1-292253-5
Manufacturer: TE Connectivity Win Source Part Number: 853912-1-292253-5 Series: CT Features: Connector Header position Package: Bulk Family Name: 292253 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1-292253-5-SI, A98587, 2266-1-292253-5

Manufacturer: TE Connectivity
Win Source Part Number: 853912-1-292253-5
Series: CT
Features: Connector Header position
Package: Bulk
Family Name: 292253
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1-292253-5-SI, A98587, 2266-1-292253-5

Buy Now Datasheet
Headers, Male Pins - A98587-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98587-ND
Headers, Male Pins A98587-ND
"Connector Header Through Hole, Right Angle 15 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 15 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
4A 125V Electronic Connector
316-1-292253-5
4A 125V Electronic Connector 316-1-292253-5
15 Pos 2mm RA Solder Header, Wire-to-Board, 4A, 125V Product overview: 1-292253-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-292253-5 can be used for catalog matching and distributor lookup.

15 Pos 2mm RA Solder Header, Wire-to-Board, 4A, 125V Product overview: 1-292253-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-292253-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 853912-1-292253-5 A98587-ND 316-1-292253-5
Product Name Rectangular Connectors - 1-292253-5 Headers, Male Pins 4A 125V Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1536-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26721-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers