"Connector Header Through Hole, Right Angle 13 position 0.079"" (2.00mm)"
CONN HEADER 13POS R/A PCB TIN
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A98774-ND | 792-1-292250-3 |
| Product Name | Headers, Male Pins | CONN HEADER 13POS R/A PCB TIN |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole, Right Angle | Through Hole |
| Voltage Rating | 125 volts | 125 volts |
| Number of Contacts | 13 # |