TE Connectivity ™ Headers, Male Pins 1-292231-8

Description
"Connector Header Surface Mount 8 position 0.059"" (1.50mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 8 position 0.059"" (1.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1-292231-8-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-292231-8-ND
Headers, Male Pins 1-292231-8-ND
"Connector Header Surface Mount 8 position 0.059"" (1.50mm)"

"Connector Header Surface Mount 8 position 0.059"" (1.50mm)"

Buy Now Datasheet
Rectangular Connectors - 1-292231-8 - 906169-1-292231-8 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-292231-8
906169-1-292231-8
Rectangular Connectors - 1-292231-8 906169-1-292231-8
Manufacturer: TE Connectivity Win Source Part Number: 906169-1-292231-8 Series: Mini CT Operating Temperature Range: -30°C ~ 105°C Features: Connector Header Surface Mount 8 position 0.059" (1.50mm) Package: Reel - TR Mounting: Surface Mount Family Name: 292231 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 906169-1-292231-8
Series: Mini CT
Operating Temperature Range: -30°C ~ 105°C
Features: Connector Header Surface Mount 8 position 0.059" (1.50mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 292231
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD 2A Electronic Connector
2027-1-292231-8
SMD 2A Electronic Connector 2027-1-292231-8
18 Pos 1.5mm Shrouded Header, Vertical SMD, 2A, Tin Product overview: 1-292231-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-1-292231-8 can be used for catalog matching and distributor lookup.

18 Pos 1.5mm Shrouded Header, Vertical SMD, 2A, Tin Product overview: 1-292231-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-1-292231-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-292231-8-ND 906169-1-292231-8 2027-1-292231-8
Product Name Headers, Male Pins Rectangular Connectors - 1-292231-8 SMD 2A Electronic Connector
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data