"Connector Header Surface Mount, Right Angle 19 position 0.059"" (1.50mm)"
CONN HEADER SMD R/A 19POS 1.5MM
1.5 MINI CT SGL H SMT W BOSS 1
1.5 MINI CT SGL H SMT W BOSS 1
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99785TR-ND | 1-292227-9 | 17R0183 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 1.5 Mini Ct Sgl H Smt W Boss 1 Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | 50 volts |