Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Number of Rows: 2
Number of Positions Loaded: All
16 Pos 1.5mm RA SMD Header, Male Pin, 2A, 50V Product overview: 1-292227-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-292227-6 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 16 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Right Angle 16 position 0.059"" (1.50mm)"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 316-1-292227-6 | A99782DKR-ND | |
| Product Name | Connectors,Interconnects | SMD 2A 50V Electronic Connector | Headers, Male Pins |
| Termination | SMD/SMT |