"Connector Header Through Hole 17 position 0.059"" (1.50mm)"
MINI CT SGL DIP V 17P NAT
CONN HEADER 17POS VERT 1.5MM TIN
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99778-ND | 41AJ0656 | 792-1-292207-7 |
| Product Name | Headers, Male Pins | Mini Ct Sgl Dip V 17P Nat Amp - Te Connectivity | CONN HEADER 17POS VERT 1.5MM TIN |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 50 volts | 50 volts | |
| Number of Contacts | 17 # |