TE Connectivity Headers, Male Pins 1-292207-6

Description
"Connector Header Through Hole 16 position 0.059"" (1.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 16 position 0.059"" (1.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A99777-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A99777-ND
Headers, Male Pins A99777-ND
"Connector Header Through Hole 16 position 0.059"" (1.50mm)"

"Connector Header Through Hole 16 position 0.059"" (1.50mm)"

Buy Now Datasheet
Rectangular Connectors - 1-292207-6 - 760349-1-292207-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-292207-6
760349-1-292207-6
Rectangular Connectors - 1-292207-6 760349-1-292207-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760349-1-292207-6 Series: Mini CT Packaging: Bulk Number of Positions: 16 Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 105°C Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Contact Material: Brass Voltage Rating: 50VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Family Name: 292207 Insulation Color: Gray Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.307" (7.80mm) Insulation Height: 0.272" (6.91mm) Contact Shape: Square Contact Length - Mating: 0.094" (2.40mm) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760349-1-292207-6
Series: Mini CT
Packaging: Bulk
Number of Positions: 16
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 105°C
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Detent Lock
Contact Material: Brass
Voltage Rating: 50VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: 292207
Insulation Color: Gray
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.118" (3.00mm)
Overall Contact Length: 0.307" (7.80mm)
Insulation Height: 0.272" (6.91mm)
Contact Shape: Square
Contact Length - Mating: 0.094" (2.40mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2A Electronic Connector
316-1-292207-6
2A Electronic Connector 316-1-292207-6
16 Pos 1.5mm Pitch Shrouded Header, Straight, Solder, Tin, 2A Product overview: 1-292207-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-292207-6 can be used for catalog matching and distributor lookup.

16 Pos 1.5mm Pitch Shrouded Header, Straight, Solder, Tin, 2A Product overview: 1-292207-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-292207-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A99777-ND 760349-1-292207-6 316-1-292207-6
Product Name Headers, Male Pins Rectangular Connectors - 1-292207-6 2A Electronic Connector
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data