"Connector Header Through Hole, Right Angle 16 position 0.059"" (1.50mm)"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760348-1-292206-6
Series: Mini CT
Packaging: Bulk
Number of Positions: 16
Operating Temperature Range: -30°C ~ 105°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Detent Lock
Contact Material: Brass
Voltage Rating: 50VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: 292206
Insulation Color: Gray
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.193" (4.90mm)
Contact Shape: Square
Contact Length - Mating: 0.094" (2.40mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
16 Pos 1.5mm RA Solder Header, Male Pin, 2A, 50V Product overview: 1-292206-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-292206-6 can be used for catalog matching and distributor lookup.
MINI CT SGL DIP H 16P NAT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99772-ND | 760348-1-292206-6 | 316-1-292206-6 | 05R0222 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 1-292206-6 | 2A 50V Electronic Connector | Mini Ct Sgl Dip H 16P Nat Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |