TE Connectivity Wire-Board Connector Header 13Pos, 1.5Mm; Connector Systems Amp - Te Connectivity 1-292206-3

Description
WIRE-BOARD CONNECTOR HEADER 13POS, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-CT Series RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR HEADER 13POS, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-CT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 13Pos, 1.5Mm; Connector Systems Amp - Te Connectivity - 08P0607 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 13Pos, 1.5Mm; Connector Systems Amp - Te Connectivity
08P0607
Wire-Board Connector Header 13Pos, 1.5Mm; Connector Systems Amp - Te Connectivity 08P0607
WIRE-BOARD CONNECTOR HEADER 13POS, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-CT Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 13POS, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08P0607
Product Name Wire-Board Connector Header 13Pos, 1.5Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
FME (M) St. Connector for RG58 Cable - ET-FMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details