"Connector Header Through Hole, Right Angle 10 position 0.059"" (1.50mm)"
WIRE-BOARD CONNECTOR HEADER 10POS, 1.5MM; Connector Systems:Wire-to-Boar
CONN HEADER 10POS R/A 1.5MM TIN
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98675-ND | 08P0604 | 792-1-292206-0 |
| Product Name | Headers, Male Pins | Wire-Board Connector Header 10Pos, 1.5Mm; Connector Systems Amp - Te Connectivity | CONN HEADER 10POS R/A 1.5MM TIN |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole | |
| Voltage Rating | 50 volts | 50 volts | |
| Number of Contacts | 10 # |