TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-292186-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Power Positions : 6 Number of Rows : 2 Number of Signal Positions : 12 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Connector Height : 19 MM  [.748 INCH ] Connector Length : 67 MM  [2.64 INCH ] Connector Width : 29.95 MM  [1.18 INCH ] Row-to-Row Spacing : 6.3 MM  [.248 INCH ] Wire Size (MMSQ) : .2 - 1.25 Wire Size (AWG) : 24 - 16 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1800 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Power Positions : 6 Number of Rows : 2 Number of Signal Positions : 12 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Connector Height : 19 MM  [.748 INCH ] Connector Length : 67 MM  [2.64 INCH ] Connector Width : 29.95 MM  [1.18 INCH ] Row-to-Row Spacing : 6.3 MM  [.248 INCH ] Wire Size (MMSQ) : .2 - 1.25 Wire Size (AWG) : 24 - 16 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1800 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-292186-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-292186-2
Rectangular Wire & Cable Connectors & Housings 1-292186-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Power Positions : 6 Number of Rows : 2 Number of Signal Positions : 12 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Connector Height : 19 MM  [.748 INCH ] Connector Length : 67 MM  [2.64 INCH ] Connector Width : 29.95 MM  [1.18 INCH ] Row-to-Row Spacing : 6.3 MM  [.248 INCH ] Wire Size (MMSQ) : .2 - 1.25 Wire Size (AWG) : 24 - 16 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1800 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 18
  • Number of Power Positions : 6
  • Number of Rows : 2
  • Number of Signal Positions : 12

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ]
  • Connector Height : 19 MM  [.748 INCH ]
  • Connector Length : 67 MM  [2.64 INCH ]
  • Connector Width : 29.95 MM  [1.18 INCH ]
  • Row-to-Row Spacing : 6.3 MM  [.248 INCH ]
  • Wire Size (MMSQ) : .2 - 1.25
  • Wire Size (AWG) : 24 - 16

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 1800
  • Insulation Resistance (Min) (MEGOHM) : 100
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
15A Electronic Connector
340-1-292186-2
15A Electronic Connector 340-1-292186-2
18 Pos Wire Housing, 15A, Gold Copper Alloy, Black, UL94 V-0 Product overview: 1-292186-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-292186-2 can be used for catalog matching and distributor lookup.

18 Pos Wire Housing, 15A, Gold Copper Alloy, Black, UL94 V-0 Product overview: 1-292186-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-292186-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 1-292186-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1-292186-2
Power Connectors 1-292186-2
REC ASS Y OF HYB DRAWER 18P

REC ASS Y OF HYB DRAWER 18P

Buy Now
Swedesboro, NJ, United States
Power Connectors
1-292186-2
Power Connectors 1-292186-2
Power Connectors

Power Connectors

Buy Now
Backplane Connector Housings - A108502-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A108502-ND
Backplane Connector Housings A108502-ND
18 (12 + 6 Power) Position Housing for Female Sockets Connector Black Panel Mount Mini-Drawer

18 (12 + 6 Power) Position Housing for Female Sockets Connector Black Panel Mount Mini-Drawer

Buy Now Datasheet
Rec Ass Y Of Hyb Drawer 18P Amp - Te Connectivity - 96X9077 - Newark, An Avnet Company
Chicago, IL, United States
Rec Ass Y Of Hyb Drawer 18P Amp - Te Connectivity
96X9077
Rec Ass Y Of Hyb Drawer 18P Amp - Te Connectivity 96X9077
REC ASS Y OF HYB DRAWER 18P

REC ASS Y OF HYB DRAWER 18P

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-292186-2 340-1-292186-2 1-292186-2 A108502-ND 96X9077
Product Name Rectangular Wire & Cable Connectors & Housings 15A Electronic Connector Power Connectors Backplane Connector Housings Rec Ass Y Of Hyb Drawer 18P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp Crimp
Mounting Panel Mount Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25959CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1011-241-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 102394-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 250 volts
View Details
3 suppliers