TE Connectivity Headers, Male Pins 1-292173-6

Description
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-1-292173-6TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-292173-6TR-ND
Headers, Male Pins 17-1-292173-6TR-ND
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 17-1-292173-6DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-292173-6DKR-ND
Headers, Male Pins 17-1-292173-6DKR-ND
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 17-1-292173-6CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-292173-6CT-ND
Headers, Male Pins 17-1-292173-6CT-ND
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Rectangular Connectors - 1-292173-6 - 810018-1-292173-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-292173-6
810018-1-292173-6
Rectangular Connectors - 1-292173-6 810018-1-292173-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 810018-1-292173-6 Packaging: Reel Number of Positions: 6 Mounting Style: Surface Mount, Right Angle Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Voltage Rating: 125VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Insulation Height: 0.228" (5.80mm) Contact Shape: Square Contact Length - Mating: 0.165" (4.20mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 810018-1-292173-6
Packaging: Reel
Number of Positions: 6
Mounting Style: Surface Mount, Right Angle
Features: Board Guide, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Brass
Voltage Rating: 125VAC
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.228" (5.80mm)
Contact Shape: Square
Contact Length - Mating: 0.165" (4.20mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge

Buy Now
Singapore, Singapore
SMD 4A 125V Electronic Connector
316-1-292173-6
SMD 4A 125V Electronic Connector 316-1-292173-6
6 Pos 2mm RA SMD Header, Male Pin, 4A, 125V, Tin Plated Product overview: 1-292173-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-292173-6 can be used for catalog matching and distributor lookup.

6 Pos 2mm RA SMD Header, Male Pin, 4A, 125V, Tin Plated Product overview: 1-292173-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-292173-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17-1-292173-6TR-ND 810018-1-292173-6 316-1-292173-6
Product Name Headers, Male Pins Rectangular Connectors - 1-292173-6 SMD 4A 125V Electronic Connector
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data