The Ct P/hdr Box H Assy 10P T/p Na (part number 17R0136) is part of the AMP CT connector series, designed for miniature wire-to-board and wire-to-wire interconnections. This product supports a variety of termination methods, including insulation displacement contacts (IDC) and crimp connections, accommodating wire gauges from AWG 22 to 30. It features a box header design that enhances resistance to scooping during mating and unmating processes. The connector is suitable for applications in business equipment, industrial machines, printers, audio devices, and air conditioning systems, among others. It is RoHS compliant and recognized under the Underwriters Laboratories Inc. component program, ensuring adherence to safety and environmental standards. The product is compatible with various harness-making machines, ranging from manual tools to high-speed automatic crimping machines, facilitating both low and high-volume production needs.
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"
CT P/HDR BOX H ASSY 10P T/P NA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1-292164-0-ND | 17R0136 |
| Product Name | Headers, Male Pins | Ct P/hdr Box H Assy 10P T/p Na Amp - Te Connectivity |
| Connector Type | Header Connector; Header |