Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760347-1-292141-6
Series: CT
Packaging: Tray
Number of Positions: 16
Mounting Style: Through Hole
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Brass
Voltage Rating: 125VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: 292141
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.256" (6.50mm)
Contact Length - Post: 0.126" (3.20mm)
Overall Contact Length: 0.386" (9.80mm)
Insulation Height: 0.295" (7.50mm)
Contact Shape: Circular
Contact Length - Mating: 0.185" (4.70mm)
Introduction Date: May 24, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
"Connector Header Through Hole 16 position 0.079"" (2.00mm)"
16 Pos 2mm Pitch Shrouded Header, Straight, Solder, Thru-Hole Product overview: 1-292141-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-292141-6 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 760347-1-292141-6 | A99720-ND | 316-1-292141-6 |
| Product Name | Rectangular Connectors - 1-292141-6 | Headers, Male Pins | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |