"Connector Header Through Hole 12 position 0.079"" (2.00mm)"
CONN HEADER VERT 12POS 2MM
CT BOX HDR ASSY V 12P AU W/KIN
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-292134-2-ND | 1-292134-2 | 17R0126 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Ct Box Hdr Assy V 12P Au W/kin Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 125 volts | 125 volts |