"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
CT BOX HDR ASSY V 10P AU W/KIN
CT BOX HDR ASSY V 10P AU W/KIN
CONN HEADER VERT 10POS 2MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101003-ND | 17R0125 | 1-292134-0 |
| Product Name | Headers, Male Pins | Ct Box Hdr Assy V 10P Au W/kin Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 125 volts | 125 volts |