"Connector Header Through Hole 14 position 0.079"" (2.00mm)"
CONN HEADER VERT 14POS 2MM
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A100952-ND | 792-1-292133-4 |
| Product Name | Headers, Male Pins | CONN HEADER VERT 14POS 2MM |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 125 volts | 125 volts |
| Number of Contacts | 14 # |